RAF Electronic Hardware Male Female Standoffs Inch 4001-256-N

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4001-256-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4001-256-N
Male Female Standoffs Inch 4001-256-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3372-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3372-ND
Board Spacers, Standoffs 1772-3372-ND
"Round Standoff Threaded #2-56 Nylon 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #2-56 Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4001-256-N
Standoffs & Spacers 4001-256-N
Standoffs & Spacers 3/16 RND M/F STDOFF 1/4 2-56 NYLON

Standoffs & Spacers 3/16 RND M/F STDOFF 1/4 2-56 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4001-256-N 1772-3372-ND 4001-256-N
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details