RAF Electronic Hardware Male Female Standoffs Inch 4000-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4000-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4000-440-SS
Male Female Standoffs Inch 4000-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2912-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2912-ND
Board Spacers, Standoffs 1772-2912-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.188"" (4.78mm) 3/16"""

"Round Standoff Threaded #4-40 Stainless Steel 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Standoff, Round M-F, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware - 44Y4321 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round M-F, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware
44Y4321
Standoff, Round M-F, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware 44Y4321
STANDOFF, ROUND M-F, SS, 11.11MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Male-Female; Body Length:6.35mm; Overall Length:11.11mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND M-F, SS, 11.11MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Male-Female; Body Length:6.35mm; Overall Length:11.11mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4000-440-SS
Standoffs & Spacers 4000-440-SS
Standoffs & Spacers 3/16 RND M/F STDOFF 0.1875 4-40 SS

Standoffs & Spacers 3/16 RND M/F STDOFF 0.1875 4-40 SS

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4000-440-SS 1772-2912-ND 44Y4321 4000-440-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoff, Round M-F, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Male/Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details