RAF Electronic Hardware Male Female Standoffs Inch 4000-256-N

Description
Male-Female Standoffs
Datasheet
Description
Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4000-256-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4000-256-N
Male Female Standoffs Inch 4000-256-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Standoff, Round M-F, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware - 44Y4315 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round M-F, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware
44Y4315
Standoff, Round M-F, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware 44Y4315
STANDOFF, ROUND M-F, NYLON, 8.73MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Male-Female; Body Length:4.76mm; Overall Length:8.73mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND M-F, NYLON, 8.73MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Male-Female; Body Length:4.76mm; Overall Length:8.73mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4000-256-N
Standoffs & Spacers 4000-256-N
Standoffs & Spacers 3/16 RND M/F STDOFF 0.1875 2-56 NYLON

Standoffs & Spacers 3/16 RND M/F STDOFF 0.1875 2-56 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4000-256-N 44Y4315 4000-256-N
Product Name Male Female Standoffs Inch Standoff, Round M-F, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Male/Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details