The Swage Standoff part number 3862-E-440-SS is constructed from stainless steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 7/8 inch. The standoff is designed to accommodate a board thickness of 3/16 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3862-E-440-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |