RAF Electronic Hardware Swage Standoffs Inch 3856T-D-440-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3856T-D-440-B is constructed from brass and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 17/32 inch. The standoff is designed to accommodate a board thickness of 1/8 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3856T-D-440-B is constructed from brass and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 17/32 inch. The standoff is designed to accommodate a board thickness of 1/8 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3856T-D-440-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3856T-D-440-B
Swage Standoffs Inch 3856T-D-440-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3856T-D-440-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 1613594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details