RAF Electronic Hardware Swage Standoffs Inch 3855-C-256-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3855-C-256-B is constructed from brass and features a hexagon shape with an outer diameter of 1/4 inch. It has a thread size of 2-56 and a length of 7/16 inch. The shank diameter measures 0.136 inches, and it includes a counterbore of 0.115 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring a board thickness of 3/32 inch.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3855-C-256-B is constructed from brass and features a hexagon shape with an outer diameter of 1/4 inch. It has a thread size of 2-56 and a length of 7/16 inch. The shank diameter measures 0.136 inches, and it includes a counterbore of 0.115 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring a board thickness of 3/32 inch.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3855-C-256-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3855-C-256-B
Swage Standoffs Inch 3855-C-256-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3855-C-256-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Stainless Steel Standoffs - BSO4-032-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details