The Swage Standoff 3806-D-256-SS is constructed from stainless steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 1/2 inch. The standoff is designed for use with a board thickness of 1/8 inch, with a shank diameter of 0.136 inches and a counterbore of 0.115 inches. This product is compliant with RoHS regulations and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3806-D-256-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |