RAF Electronic Hardware Swage Standoffs Inch 3757-C-348-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3757-C-348-B is constructed from brass and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 3-48 and a length of 9/16 inch. The standoff has a shank diameter of 0.125 inch and a counterbore of 0.103 inch. It is designed for a board thickness of 3/32 inch and is compliant with RoHS regulations. The product does not have any plating finish. This standoff is suitable for applications requiring secure mounting and spacing in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3757-C-348-B is constructed from brass and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 3-48 and a length of 9/16 inch. The standoff has a shank diameter of 0.125 inch and a counterbore of 0.103 inch. It is designed for a board thickness of 3/32 inch and is compliant with RoHS regulations. The product does not have any plating finish. This standoff is suitable for applications requiring secure mounting and spacing in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3757-C-348-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3757-C-348-B
Swage Standoffs Inch 3757-C-348-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3757-C-348-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details