The Swage Standoff part number 3754T-E-348-B is constructed from brass and features a hexagon shape with a diameter of 3/16". It has a thread size of 3-48 and a length of 13/32". The standoff is designed to accommodate a board thickness of 3/16" and has a shank diameter of 0.125". The counterbore measures 0.103". This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3754T-E-348-B |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |