RAF Electronic Hardware Swage Standoffs Inch 3752-B-348-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3752-B-348-S is constructed from steel and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 3-48 and a length of 1/4 inch. The standoff is designed for a board thickness of 1/16 inch, with a shank diameter of 0.125 inch and a counterbore of 0.103 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3752-B-348-S is constructed from steel and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 3-48 and a length of 1/4 inch. The standoff is designed for a board thickness of 1/16 inch, with a shank diameter of 0.125 inch and a counterbore of 0.103 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3752-B-348-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3752-B-348-S
Swage Standoffs Inch 3752-B-348-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3752-B-348-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1724 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details