RAF Electronic Hardware Swage Standoffs Inch 3636-D-1032-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3636-D-1032-S is constructed from steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 10-32 and a length of 1-15/16 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 1/8 inch and has a width across flats (WAF) of 0.375 inches. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3636-D-1032-S is constructed from steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 10-32 and a length of 1-15/16 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 1/8 inch and has a width across flats (WAF) of 0.375 inches. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3636-D-1032-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3636-D-1032-S
Swage Standoffs Inch 3636-D-1032-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3636-D-1032-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
5/16 Hex Female Standoff - 1475A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details