The Swage Standoff part number 3621-E-632-AL is constructed from aluminum and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 6-32 and a length of 1 inch. The standoff is designed to accommodate a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and does not have any plating finish. The precise dimensions and material make it suitable for various applications requiring secure spacing and mounting.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3621-E-632-AL |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |