RAF Electronic Hardware Swage Standoffs Inch 3621-E-440-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3621-E-440-SS is constructed from stainless steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 1 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and has no plating finish. The dimensions and material make it suitable for various applications requiring secure spacing and mounting.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3621-E-440-SS is constructed from stainless steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 1 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and has no plating finish. The dimensions and material make it suitable for various applications requiring secure spacing and mounting.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3621-E-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3621-E-440-SS
Swage Standoffs Inch 3621-E-440-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3621-E-440-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details