RAF Electronic Hardware Swage Standoffs Inch 3620-B-440-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3620-B-440-S is constructed from steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 15/16 inch. The standoff has a shank diameter of 0.234 inch and a counterbore of 0.200 inch. It is designed for a board thickness of 1/16 inch and is compliant with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a robust and reliable mounting solution.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3620-B-440-S is constructed from steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 15/16 inch. The standoff has a shank diameter of 0.234 inch and a counterbore of 0.200 inch. It is designed for a board thickness of 1/16 inch and is compliant with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a robust and reliable mounting solution.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3620-B-440-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3620-B-440-S
Swage Standoffs Inch 3620-B-440-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3620-B-440-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 1026211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details