RAF Electronic Hardware Swage Standoffs Inch 3619T-E-440-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3619T-E-440-B is constructed from brass and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 29/32 inch. The standoff has a shank diameter of 0.234 inch and a board thickness compatibility of 3/16 inch. It includes a counterbore of 0.200 inch and is compliant with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring secure mounting and spacing in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3619T-E-440-B is constructed from brass and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 29/32 inch. The standoff has a shank diameter of 0.234 inch and a board thickness compatibility of 3/16 inch. It includes a counterbore of 0.200 inch and is compliant with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring secure mounting and spacing in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3619T-E-440-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3619T-E-440-B
Swage Standoffs Inch 3619T-E-440-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3619T-E-440-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details