RAF Electronic Hardware Swage Standoffs Inch 3616T-E-832-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3616T-E-832-SS is constructed from stainless steel and features a hexagon shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 23/32 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. It is compliant with RoHS standards and does not have any plating finish. This product may be suitable for applications requiring durable, corrosion-resistant standoffs in electronic hardware assemblies.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3616T-E-832-SS is constructed from stainless steel and features a hexagon shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 23/32 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. It is compliant with RoHS standards and does not have any plating finish. This product may be suitable for applications requiring durable, corrosion-resistant standoffs in electronic hardware assemblies.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3616T-E-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3616T-E-832-SS
Swage Standoffs Inch 3616T-E-832-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3616T-E-832-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details