RAF Electronic Hardware Swage Standoffs Inch 3613-C-632-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3613-C-632-SS is constructed from stainless steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 6-32 and a length of 1/2 inch. The standoff is designed for a board thickness of 3/32 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and has no plating finish. The dimensions and material make it suitable for applications requiring durable and corrosion-resistant standoffs.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3613-C-632-SS is constructed from stainless steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 6-32 and a length of 1/2 inch. The standoff is designed for a board thickness of 3/32 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and has no plating finish. The dimensions and material make it suitable for applications requiring durable and corrosion-resistant standoffs.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3613-C-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3613-C-632-SS
Swage Standoffs Inch 3613-C-632-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3613-C-632-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
1/4 Round Swage Standoff - 1612-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details