The Swage Standoff 3612-B-632-B is constructed from brass and features a hexagonal shape with a diameter of 3/8 inch. It has a thread size of 6-32 and a length of 7/16 inch. The shank diameter measures 0.234 inch, and the counterbore is 0.200 inch. This product is compliant with RoHS standards and does not have any plating finish. It is designed for use with a board thickness of 1/16 inch, making it suitable for various electronic hardware applications.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3612-B-632-B |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |