The Swage Standoff 3610T-E-440-SS is constructed from stainless steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 11/32 inch. The standoff has a shank diameter of 0.234 inch and a counterbore of 0.200 inch, making it suitable for board thicknesses of 3/16 inch. This product is RoHS compliant and has no plating finish. Its design and material make it a durable choice for various engineering applications.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3610T-E-440-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |