The Swage Standoff 3608T-D-440-AL is constructed from aluminum and features a hexagonal shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 7/32 inch. The standoff has a shank diameter of 0.234 inch and a counterbore of 0.200 inch. It is designed for a board thickness of 1/8 inch and has a width across flats (WAF) of 0.375 inch. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3608T-D-440-AL |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |