RAF Electronic Hardware Swage Standoffs Inch 3608-B-1032-AL

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3608-B-1032-AL is constructed from aluminum and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 10-32 and a length of 3/16 inch. The standoff is designed for a board thickness of 1/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and does not have any plating finish. The precise dimensions and material make it suitable for various electronic hardware applications where secure spacing is required.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3608-B-1032-AL is constructed from aluminum and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 10-32 and a length of 3/16 inch. The standoff is designed for a board thickness of 1/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and does not have any plating finish. The precise dimensions and material make it suitable for various electronic hardware applications where secure spacing is required.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3608-B-1032-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3608-B-1032-AL
Swage Standoffs Inch 3608-B-1032-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3608-B-1032-AL
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details