RAF Electronic Hardware Swage Standoffs Inch 3606-B-440-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3606-B-440-B is constructed from brass and features a hexagonal shape with a diameter of 5/16 inches. It has a thread size of 4-40 and a length of 2 inches. The standoff is designed for a board thickness of 1/16 inch and has a shank diameter of 0.234 inches. The counterbore measures 0.200 inches, and the product is compliant with RoHS standards. It does not have any plating finish. This standoff is suitable for applications requiring reliable spacing and support in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3606-B-440-B is constructed from brass and features a hexagonal shape with a diameter of 5/16 inches. It has a thread size of 4-40 and a length of 2 inches. The standoff is designed for a board thickness of 1/16 inch and has a shank diameter of 0.234 inches. The counterbore measures 0.200 inches, and the product is compliant with RoHS standards. It does not have any plating finish. This standoff is suitable for applications requiring reliable spacing and support in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3606-B-440-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3606-B-440-B
Swage Standoffs Inch 3606-B-440-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3606-B-440-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details