RAF Electronic Hardware Swage Standoffs Inch 3602-B-440-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3602-B-440-S is constructed from steel and features a hexagon shape with a diameter of 5/16 inches. It has a thread size of 4-40 and a length of 1-3/4 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 1/16 inch and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a robust and reliable mounting solution.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3602-B-440-S is constructed from steel and features a hexagon shape with a diameter of 5/16 inches. It has a thread size of 4-40 and a length of 1-3/4 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 1/16 inch and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a robust and reliable mounting solution.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3602-B-440-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3602-B-440-S
Swage Standoffs Inch 3602-B-440-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3602-B-440-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details