RAF Electronic Hardware Swage Standoffs Inch 3591-E-832-AL

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3591-E-832-AL is constructed from aluminum and features a hexagonal shape with a diameter of 5/16 inches. It has an 8-32 thread and a length of 1-1/16 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 3/16 inches and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a robust and lightweight mounting solution.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3591-E-832-AL is constructed from aluminum and features a hexagonal shape with a diameter of 5/16 inches. It has an 8-32 thread and a length of 1-1/16 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 3/16 inches and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a robust and lightweight mounting solution.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3591-E-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3591-E-832-AL
Swage Standoffs Inch 3591-E-832-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3591-E-832-AL
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 3035251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details