RAF Electronic Hardware Swage Standoffs Inch 3589T-B-632-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3589T-B-632-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/16 inches. It has a thread size of 6-32 and a length of 31/32 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 1/16 inch and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring durable and corrosion-resistant mounting solutions.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3589T-B-632-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/16 inches. It has a thread size of 6-32 and a length of 31/32 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 1/16 inch and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring durable and corrosion-resistant mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3589T-B-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3589T-B-632-SS
Swage Standoffs Inch 3589T-B-632-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3589T-B-632-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 1213853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details