RAF Electronic Hardware Swage Standoffs Inch 3584T-E-832-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3584T-E-832-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/16 inch. It has an 8-32 thread and a length of 21/32 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and has no plating finish. The dimensions and material make it suitable for various applications requiring secure spacing and mounting.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3584T-E-832-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/16 inch. It has an 8-32 thread and a length of 21/32 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and has no plating finish. The dimensions and material make it suitable for various applications requiring secure spacing and mounting.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3584T-E-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3584T-E-832-SS
Swage Standoffs Inch 3584T-E-832-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3584T-E-832-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details