The Swage Standoff 3583T-E-1032-S is constructed from steel and features a hexagon shape with a diameter of 5/16 inches. It has a thread size of 10-32 and a length of 19/32 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 3/16 inches and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a robust and reliable mounting solution.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3583T-E-1032-S |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |