RAF Electronic Hardware Swage Standoffs Inch 3583-E-1032-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3583-E-1032-S is constructed from steel and features a hexagon shape with a diameter of 5/16 inches. It has a thread size of 10-32 and a length of 9/16 inches. The standoff has a board thickness compatibility of 3/16 inches, a shank diameter of 0.234 inches, and a counterbore of 0.200 inches. It is compliant with RoHS standards and does not have any plating finish. This product is suitable for applications requiring robust support and alignment in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3583-E-1032-S is constructed from steel and features a hexagon shape with a diameter of 5/16 inches. It has a thread size of 10-32 and a length of 9/16 inches. The standoff has a board thickness compatibility of 3/16 inches, a shank diameter of 0.234 inches, and a counterbore of 0.200 inches. It is compliant with RoHS standards and does not have any plating finish. This product is suitable for applications requiring robust support and alignment in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3583-E-1032-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3583-E-1032-S
Swage Standoffs Inch 3583-E-1032-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3583-E-1032-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details