The Swage Standoff part number 3579-E-632-AL is constructed from aluminum and features a hexagon shape with a diameter of 5/16 inch. It has a thread size of 6-32 and a length of 5/16 inch. The standoff has a shank diameter of 0.234 inch and a counterbore of 0.200 inch. It is designed for a board thickness of 3/16 inch and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a lightweight and durable mounting solution.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3579-E-632-AL |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |