RAF Electronic Hardware Swage Standoffs Inch 3578T-E-832-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3578T-E-832-S is constructed from steel and features a hexagon shape with a diameter of 5/16 inches. It has an 8-32 thread and a length of 9/32 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 3/16 inches and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a robust and reliable mounting solution.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3578T-E-832-S is constructed from steel and features a hexagon shape with a diameter of 5/16 inches. It has an 8-32 thread and a length of 9/32 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 3/16 inches and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a robust and reliable mounting solution.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3578T-E-832-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3578T-E-832-S
Swage Standoffs Inch 3578T-E-832-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3578T-E-832-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details