The Swage Standoff 3573-A-256-S is constructed from steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 1-7/8 inches. The standoff has a shank diameter of 0.188 inches and a counterbore of 0.150 inches. It is designed for a board thickness of 1/32 inch and has a width across flats (WAF) of 0.25 inches. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3573-A-256-S |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |