The Swage Standoff part number 3572-C-348-SS is constructed from stainless steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 1-13/16 inches. The standoff has a shank diameter of 0.188 inches and a counterbore of 0.150 inches. It is designed for a board thickness of 3/32 inch and has a WAF (Width Across Flats) of 0.25 inches. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3572-C-348-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |