RAF Electronic Hardware Swage Standoffs Inch 3559-A-256-AL

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3559-A-256-AL is constructed from aluminum and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 1 inch. The standoff has a shank diameter of 0.188 inches and a counterbore of 0.150 inches. It is designed for a board thickness of 1/32 inch and has a width across flats (WAF) of 0.25 inches. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3559-A-256-AL is constructed from aluminum and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 1 inch. The standoff has a shank diameter of 0.188 inches and a counterbore of 0.150 inches. It is designed for a board thickness of 1/32 inch and has a width across flats (WAF) of 0.25 inches. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3559-A-256-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3559-A-256-AL
Swage Standoffs Inch 3559-A-256-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3559-A-256-AL
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 1026261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details