RAF Electronic Hardware Swage Standoffs Inch 3557T-A-348-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3557T-A-348-SS is constructed from stainless steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 29/32 inch. The standoff has a shank diameter of 0.188 inch and a counterbore of 0.150 inch. It is designed for a board thickness of 1/32 inch and has a width across flats (WAF) of 0.25 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3557T-A-348-SS is constructed from stainless steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 29/32 inch. The standoff has a shank diameter of 0.188 inch and a counterbore of 0.150 inch. It is designed for a board thickness of 1/32 inch and has a width across flats (WAF) of 0.25 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3557T-A-348-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3557T-A-348-SS
Swage Standoffs Inch 3557T-A-348-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3557T-A-348-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Spacers - 2240408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details