The Swage Standoff 3556T-E-440-AL is constructed from aluminum and features a hexagonal shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 27/32 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. It is compliant with RoHS regulations and has no plating finish. The tolerances for the standoff's dimensions are specified, with a nominal size of 0.230 inches for the S dimension. This product is suitable for applications requiring lightweight and durable standoffs.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3556T-E-440-AL |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |