RAF Electronic Hardware Swage Standoffs Inch 3554-E-632-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3554-E-632-SS is constructed from stainless steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 11/16 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. It is compliant with RoHS standards and has no plating finish. The tolerances for the standoff's dimensions are specified as S (+0.003 -0.003) at 0.230 inch. This product is suitable for applications requiring durable and corrosion-resistant standoffs.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3554-E-632-SS is constructed from stainless steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 11/16 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. It is compliant with RoHS standards and has no plating finish. The tolerances for the standoff's dimensions are specified as S (+0.003 -0.003) at 0.230 inch. This product is suitable for applications requiring durable and corrosion-resistant standoffs.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3554-E-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3554-E-632-SS
Swage Standoffs Inch 3554-E-632-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3554-E-632-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details