RAF Electronic Hardware Swage Standoffs Inch 3552-A-348-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3552-A-348-S is constructed from steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 9/16 inch. The standoff has a shank diameter of 0.188 inch and a counterbore of 0.150 inch. It is designed for a board thickness of 1/32 inch and has a width across flats (WAF) of 0.25 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3552-A-348-S is constructed from steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 9/16 inch. The standoff has a shank diameter of 0.188 inch and a counterbore of 0.150 inch. It is designed for a board thickness of 1/32 inch and has a width across flats (WAF) of 0.25 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3552-A-348-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3552-A-348-S
Swage Standoffs Inch 3552-A-348-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3552-A-348-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details