RAF Electronic Hardware Swage Standoffs Inch 3545A-E-440-S

Description
Swage Standoffs
Datasheet
Description
Swage Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3545A-E-440-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3545A-E-440-S
Swage Standoffs Inch 3545A-E-440-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3545A-E-440-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .115 Bore, 0.1875(OD), Made from Stainless Steel - A 9X43-F1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.1875 inch (4.76 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details