RAF Electronic Hardware Swage Standoffs Inch 3544-A-256-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3544-A-256-SS is constructed from stainless steel and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 1 inch. The standoff has a shank diameter of 0.139 inch and a counterbore of 0.108 inch. It is designed for a board thickness of 1/32 inch and has a width across flats (WAF) of 0.1875 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3544-A-256-SS is constructed from stainless steel and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 1 inch. The standoff has a shank diameter of 0.139 inch and a counterbore of 0.108 inch. It is designed for a board thickness of 1/32 inch and has a width across flats (WAF) of 0.1875 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3544-A-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3544-A-256-SS
Swage Standoffs Inch 3544-A-256-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3544-A-256-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details