RAF Electronic Hardware Swage Standoffs Inch 3533T-E-348-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3533T-E-348-B is constructed from brass and features a hexagon shape with a diameter of 3/16". It has a thread size of 3-48 and a length of 11/32". The standoff is designed for a board thickness of 3/16" and has a shank diameter of 0.139". The counterbore measures 0.108", and the width across flats (WAF) is 0.1875". This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3533T-E-348-B is constructed from brass and features a hexagon shape with a diameter of 3/16". It has a thread size of 3-48 and a length of 11/32". The standoff is designed for a board thickness of 3/16" and has a shank diameter of 0.139". The counterbore measures 0.108", and the width across flats (WAF) is 0.1875". This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3533T-E-348-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3533T-E-348-B
Swage Standoffs Inch 3533T-E-348-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3533T-E-348-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details