The Swage Standoff part number 3526-E-256-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/32 inches. It has a thread size of 2-56 and a length of 13/16 inches. The standoff has a shank diameter of 0.125 inches and a counterbore of 0.098 inches. It is designed for a board thickness of 3/16 inches and has a width across flats (WAF) measurement of 0.15625 inches. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3526-E-256-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |