RAF Electronic Hardware Swage Standoffs Inch 3525-D-080-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3525-D-080-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/32 inches. It has a thread size of 0-80 and a length of 3/4 inches. The standoff is designed for a board thickness of 1/8 inch and has a shank diameter of 0.125 inches. It includes a counterbore of 0.098 inches and a width across flats (WAF) of 0.15625 inches. This product is RoHS compliant and has no plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3525-D-080-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/32 inches. It has a thread size of 0-80 and a length of 3/4 inches. The standoff is designed for a board thickness of 1/8 inch and has a shank diameter of 0.125 inches. It includes a counterbore of 0.098 inches and a width across flats (WAF) of 0.15625 inches. This product is RoHS compliant and has no plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3525-D-080-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3525-D-080-SS
Swage Standoffs Inch 3525-D-080-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3525-D-080-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details