RAF Electronic Hardware Swage Standoffs Inch 3517T-B-256-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3517T-B-256-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/32 inches. It has a thread size of 2-56 and a length of 9/32 inches. The standoff is designed for a board thickness of 1/16 inch and has a shank diameter of 0.125 inches. The counterbore measures 0.098 inches, and the product is compliant with RoHS standards. It does not have any plating finish. This standoff is suitable for applications requiring durable and corrosion-resistant mounting solutions.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3517T-B-256-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/32 inches. It has a thread size of 2-56 and a length of 9/32 inches. The standoff is designed for a board thickness of 1/16 inch and has a shank diameter of 0.125 inches. The counterbore measures 0.098 inches, and the product is compliant with RoHS standards. It does not have any plating finish. This standoff is suitable for applications requiring durable and corrosion-resistant mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3517T-B-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3517T-B-256-SS
Swage Standoffs Inch 3517T-B-256-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3517T-B-256-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2652530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details