RAF Electronic Hardware Swage Standoffs Inch 3510T-E-080-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3510T-E-080-B is constructed from brass and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 0-80 and a length of 25/32 inch. The standoff has a shank diameter of 0.090 inch and a counterbore of 0.063 inch. It is designed for a board thickness of 3/16 inch and has a WAF (Width Across Flats) of 0.125 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3510T-E-080-B is constructed from brass and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 0-80 and a length of 25/32 inch. The standoff has a shank diameter of 0.090 inch and a counterbore of 0.063 inch. It is designed for a board thickness of 3/16 inch and has a WAF (Width Across Flats) of 0.125 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3510T-E-080-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3510T-E-080-B
Swage Standoffs Inch 3510T-E-080-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3510T-E-080-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2699021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details