RAF Electronic Hardware Swage Standoffs Inch 3500T-B-080-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3500T-B-080-SS is constructed from stainless steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 0-80 and a length of 5/32 inch. The outer diameter is 1/8 inch, with a shank diameter of 0.090 inch and a counterbore of 0.063 inch. This product is compliant with RoHS standards and is designed for a board thickness of 1/16 inch. The standoff does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3500T-B-080-SS is constructed from stainless steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 0-80 and a length of 5/32 inch. The outer diameter is 1/8 inch, with a shank diameter of 0.090 inch and a counterbore of 0.063 inch. This product is compliant with RoHS standards and is designed for a board thickness of 1/16 inch. The standoff does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3500T-B-080-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3500T-B-080-SS
Swage Standoffs Inch 3500T-B-080-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3500T-B-080-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1026542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details