RAF Electronic Hardware Swage Standoffs Inch 3500A-F-080-B

Description
Swage Standoffs
Datasheet
Description
Swage Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3500A-F-080-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3500A-F-080-B
Swage Standoffs Inch 3500A-F-080-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3500A-F-080-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 304137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.6535 inch (16.6 mm)
View Details
0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details