The Binding Swage Standoff part number 3410-D-632-S is constructed from steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 6-32 and a length of 1-3/16 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for use with a board thickness of 1/8 inch. This product is RoHS compliant and does not have any plating finish.
Binding Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3410-D-632-S |
| Product Name | Binding Swage Standoffs |
| Type & Shape | Standoff |