RAF Electronic Hardware Swage Tite Standoffs 3277-E-832-B

Description
Swage Tite Standoffs
Description
Swage Tite Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3277-E-832-B, is constructed from brass and features a diameter of 5/16 inches. It has an 8-32 thread and a length of 1-13/16 inches. The shank diameter is 0.231 inches, with a shank ID of 0.2 inches. The product is compliant with RoHS standards and has no plating finish. It is designed for a board thickness of 3/16 inches, making it suitable for various electronic assembly applications.

Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3277-E-832-B, is constructed from brass and features a diameter of 5/16 inches. It has an 8-32 thread and a length of 1-13/16 inches. The shank diameter is 0.231 inches, with a shank ID of 0.2 inches. The product is compliant with RoHS standards and has no plating finish. It is designed for a board thickness of 3/16 inches, making it suitable for various electronic assembly applications.

Suppliers

Company
Product
Description
Supplier Links
Swage Tite Standoffs - 3277-E-832-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Tite Standoffs
3277-E-832-B
Swage Tite Standoffs 3277-E-832-B
Swage Tite Standoffs

Swage Tite Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3277-E-832-B
Product Name Swage Tite Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers