The Swage Tite Standoff part number 3259-A-632-AL is constructed from aluminum and features a diameter of 5/16 inch. It has a thread size of 6-32 and a length of 11/16 inch. The shank diameter measures 0.231 inch, with a shank ID of 0.2 inch. The product is compliant with RoHS standards and has no plating finish. It is designed for a board thickness of 1/32 inch, with tolerances of +0.003/-0.003 inches for the specified dimensions. This standoff is suitable for applications requiring lightweight and durable mounting solutions.
Swage Tite Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3259-A-632-AL |
| Product Name | Swage Tite Standoffs |
| Type & Shape | Standoff |