RAF Electronic Hardware Swage Tite Standoffs 3219-E-632-S

Description
Swage Tite Standoffs
Description
Swage Tite Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3219-E-632-S, is constructed from steel and features a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 1-5/16 inches. The shank diameter measures 0.185 inches, with a shank ID of 0.15 inches. The product is compliant with RoHS standards and has no plating finish. It is designed for a board thickness of 3/16 inch, with specific dimensions including a width across flats (WAF) of 0.188 inches and a width across corners (WAC) of 0.210 inches. The tolerances for the standoff are specified as S (+0.003 -0.003) at 0.23 inches.

Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3219-E-632-S, is constructed from steel and features a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 1-5/16 inches. The shank diameter measures 0.185 inches, with a shank ID of 0.15 inches. The product is compliant with RoHS standards and has no plating finish. It is designed for a board thickness of 3/16 inch, with specific dimensions including a width across flats (WAF) of 0.188 inches and a width across corners (WAC) of 0.210 inches. The tolerances for the standoff are specified as S (+0.003 -0.003) at 0.23 inches.

Suppliers

Company
Product
Description
Supplier Links
Swage Tite Standoffs - 3219-E-632-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Tite Standoffs
3219-E-632-S
Swage Tite Standoffs 3219-E-632-S
Swage Tite Standoffs

Swage Tite Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3219-E-632-S
Product Name Swage Tite Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details